Texas Instruments High-Performance Analog Universal Bus Functions SN74ALVCH162525GR

Description
Universal Bus Transceiver, CMOS 18-Bit 56-TSSOP
Request a Quote Datasheet
Description
Universal Bus Transceiver, CMOS 18-Bit 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Bus Functions - 296-5194-2-ND - DigiKey
Thief River Falls, MN, United States
Universal Bus Functions
296-5194-2-ND
Universal Bus Functions 296-5194-2-ND
Universal Bus Transceiver, CMOS 18-Bit 56-TSSOP

Universal Bus Transceiver, CMOS 18-Bit 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
24mA 3.6V TSSOP Interface Transceiver IC
725-SN74ALVCH162525GR
24mA 3.6V TSSOP Interface Transceiver IC 725-SN74ALVCH162525GR
18-Bit 3-State Transceiver, 24mA, 5.4ns, 3.6V, TSSOP Product overview: SN74ALVCH162525GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH162525G R can be used for catalog matching and distributor lookup.

18-Bit 3-State Transceiver, 24mA, 5.4ns, 3.6V, TSSOP Product overview: SN74ALVCH162525GR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH162525GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74ALVCH162525GR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, ALVC/VCX/A Series, 1-Func, 18-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, ALVC/VCX/A Series, 1-Func, 18-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Universal Bus Functions - SN74ALVCH162525GR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Universal Bus Functions
SN74ALVCH162525GR
Universal Bus Functions SN74ALVCH162525GR
Universal Bus Transceiver, CMOS 18-Bit 56-TSSOP

Universal Bus Transceiver, CMOS 18-Bit 56-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-5194-2-ND 725-SN74ALVCH162525GR SN74ALVCH162525GR SN74ALVCH162525GR
Product Name Universal Bus Functions 24mA 3.6V TSSOP Interface Transceiver IC Universal Bus Functions
Supply Voltage Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)" TSSOP SOP; SSOP; TSSOP; TSSOP56 SOP; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers