SN74ALS540-1N is an octal buffer and line driver with 3-state outputs in a 20-pin PDIP package, designed for bus driving and memory address buffering with true data output. It operates from 0°C to 70°C and supports a maximum output current of 48 mA at VCC between 4.75 V and 5.25 V. The device features pnp inputs to reduce DC loading and a pinout with inputs and outputs on opposite sides of the package to facilitate PCB layout.
OCTAL BUFFER/BUS DRIVERS 20-PDIP 0 to 70
Octal Buffer/Driver, 8-Bit, 3-State, Inverting, PDIP Product overview: SN74ALS540-1N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS540-1N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1253782-SN74ALS540-1
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS540
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
SN74ALS540-1 OCTAL BUFFER/BUS DRIVERS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS540-1N | 704-SN74ALS540-1N | 1253782-SN74ALS540-1N | SN74ALS540-1N |
| Product Name | SN74ALS540-1 OCTAL BUFFER/BUS DRIVERS | 8-bit Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS540-1N | |
| Technology | ALS | |||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Buffer | Line / Bus Driver; Buffer |
| Features | RoHS | RoHS |