Texas Instruments SN74ALS645A Octal Bus Transceivers With 3-State Outputs SN74ALS645ANSR

Description
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70
Request a Quote Datasheet
Description
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS645A Octal Bus Transceivers With 3-State Outputs - SN74ALS645ANSR - Texas Instruments
Dallas, TX, United States
SN74ALS645A Octal Bus Transceivers With 3-State Outputs
SN74ALS645ANSR
SN74ALS645A Octal Bus Transceivers With 3-State Outputs SN74ALS645ANSR
Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70

Octal Bus Transceivers With 3-State Outputs 20-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS645ANSR - 1253817-SN74ALS645ANSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS645ANSR
1253817-SN74ALS645ANSR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS645ANSR 1253817-SN74ALS645ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1253817-SN74ALS645AN SR Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: 74ALS645 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253817-SN74ALS645ANSR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 74ALS645
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
8-bit 5V Interface Transceiver IC - 704-SN74ALS645ANSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Interface Transceiver IC
704-SN74ALS645ANSR
8-bit 5V Interface Transceiver IC 704-SN74ALS645ANSR
Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 5V, SOP Product overview: SN74ALS645ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS645ANSR can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 5V, SOP Product overview: SN74ALS645ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS645ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALS645ANSR 1253817-SN74ALS645ANSR 704-SN74ALS645ANSR
Product Name SN74ALS645A Octal Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS645ANSR 8-bit 5V Interface Transceiver IC
Technology ALS
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VRA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details