Texas Instruments SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs SN74ALVCH16245DL

Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs - SN74ALVCH16245DL - Texas Instruments
Dallas, TX, United States
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs
SN74ALVCH16245DL
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs SN74ALVCH16245DL
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SSOP Interface Transceiver IC
704-SN74ALVCH16245DL
16-bit SSOP Interface Transceiver IC 704-SN74ALVCH16245DL
16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, SSOP Product overview: SN74ALVCH16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16245DL can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, Bidirectional, CMOS, SSOP Product overview: SN74ALVCH16245DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16245DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16245DL - 1253894-SN74ALVCH16245DL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16245DL
1253894-SN74ALVCH16245DL
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16245DL 1253894-SN74ALVCH16245DL
Manufacturer: Texas Instruments Win Source Part Number: 1253894-SN74ALVCH162 45DL Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253894-SN74ALVCH16245DL
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH16245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVCH16245DL 704-SN74ALVCH16245DL 1253894-SN74ALVCH16245DL
Product Name SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs 16-bit SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16245DL
Technology ALVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS04B Hex Inverters - 5962-8684301DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS04B Hex Inverters
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details