Texas Instruments SN74ALVCH16825 18-Bit Buffer/Driver With 3-State Outputs SN74ALVCH16825DGGR

Description
18-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
18-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16825 18-Bit Buffer/Driver With 3-State Outputs - SN74ALVCH16825DGGR - Texas Instruments
Dallas, TX, United States
SN74ALVCH16825 18-Bit Buffer/Driver With 3-State Outputs
SN74ALVCH16825DGGR
SN74ALVCH16825 18-Bit Buffer/Driver With 3-State Outputs SN74ALVCH16825DGGR
18-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85

18-Bit Buffer/Driver With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Interface Transceiver IC
704-SN74ALVCH16825DGGR
3.6V TSSOP Interface Transceiver IC 704-SN74ALVCH16825DGGR
18-Bit 3-State Buffer/Driver, 1.65-3.6V, CMOS, TSSOP Product overview: SN74ALVCH16825DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16825DG GR can be used for catalog matching and distributor lookup.

18-Bit 3-State Buffer/Driver, 1.65-3.6V, CMOS, TSSOP Product overview: SN74ALVCH16825DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVCH16825DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16825DGGR - 1253907-SN74ALVCH16825DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16825DGGR
1253907-SN74ALVCH16825DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16825DGGR 1253907-SN74ALVCH16825DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1253907-SN74ALVCH168 25DGGR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: 74ALVCH16825 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253907-SN74ALVCH16825DGGR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVCH16825
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALVCH16825DGGR 704-SN74ALVCH16825DGGR 1253907-SN74ALVCH16825DGGR
Product Name SN74ALVCH16825 18-Bit Buffer/Driver With 3-State Outputs 3.6V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74ALVCH16825DGGR
Technology ALVC
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS31MQML-SP Quad High Speed Differential Line Driver - 5962-7802301VEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details