The SN74ALVCH16901DGGR is an 18-bit universal bus transceiver with parity generators and checkers, housed in a 64-pin TSSOP package. It operates from 1.65 V to 3.6 V, features a maximum propagation delay of 4.4 ns at 3.3 V, and provides ±24-mA output drive capability. The device includes bus-hold circuitry on all data inputs, eliminating the need for external pullup or pulldown resistors. It supports simultaneous parity generation and checking in either direction, with selectable even or odd parity via dedicated control inputs. Latch-enable, clock, and clock-enable inputs allow operation in transparent, latched, or clocked modes. The transceiver meets JESD 17 for latch-up performance exceeding 250 mA and exceeds JESD 22 for ESD protection with 2000 V HBM and 200 V MM. Thermal range is -40°C to 85°C.
18-Bit Universal Bus Transceiver with Parity Generators/Checkers 64-TSSOP -40 to 85
Universal Bus Transceiver 18-Bit 64-TSSOP
SN74ALVCH16901 18-Bit Universal Bus Transceiver with Parity Generators/Checkers
18-bit universal bus transceiver with parity generators/checkers 64-TSSOP -40 to 85 Product overview: SN74ALVCH16901DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16901DG
Universal Bus Transceiver 18-Bit 64-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16901DGGR | 296-6269-2-ND | SN74ALVCH16901DGGR | 725-SN74ALVCH16901DGGR | SN74ALVCH16901DGGR |
| Product Name | SN74ALVCH16901 18-Bit Universal Bus Transceiver with Parity Generators/Checkers | Universal Bus Functions | TSSOP Interface Transceiver IC | Universal Bus Functions | |
| Technology | ALVC | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS | RoHS |