The SN74ALVCH16269 is a 12-bit to 24-bit registered bus exchanger designed for operation within a voltage range of 1.65 V to 3.6 V. It features a maximum propagation delay of 5 ns at 3.3 V and can drive outputs up to 24 mA. This device is particularly suitable for applications requiring multiplexing or demultiplexing between two separate ports and a single port, making it ideal for interfacing with synchronous DRAMs and high-speed microprocessors. The bus exchanger includes bus-hold circuitry on data inputs, which eliminates the need for external pull-up or pull-down resistors. It also boasts robust latch-up performance exceeding 250 mA and ESD protection that surpasses JESD standards, with ratings of 2000 V for the Human Body Model and 200 V for the Machine Model. The device is available in a 56-pin TSSOP package and operates within a temperature range of -40°C to 85°C.
12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs 56-TSSOP -40 to 85
24-Bit 12-IN 3-STATE Bus Exchanger IC TSSOP Product overview: SN74ALVCH16269DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74ALVCH16269DG
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVCH16269DGGR | 725-SN74ALVCH16269DGGR | 296-5198-2-ND | SN74ALVCH16269DGGR |
| Product Name | SN74ALVCH16269 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs | TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | ALVC | |||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V |