Texas Instruments SN74ALS653 Octal Bus Transceivers/Registers With 3-State Outputs SN74ALS653DW

Description
Octal Bus Transceivers/Registe rs With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal Bus Transceivers/Registe rs With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS653 Octal Bus Transceivers/Registers With 3-State Outputs - SN74ALS653DW - Texas Instruments
Dallas, TX, United States
SN74ALS653 Octal Bus Transceivers/Registers With 3-State Outputs
SN74ALS653DW
SN74ALS653 Octal Bus Transceivers/Registers With 3-State Outputs SN74ALS653DW
Octal Bus Transceivers/Registe rs With 3-State Outputs 24-SOIC 0 to 70

Octal Bus Transceivers/Registers With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS653DW - 1253820-SN74ALS653DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS653DW
1253820-SN74ALS653DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS653DW 1253820-SN74ALS653DW
Manufacturer: Texas Instruments Win Source Part Number: 1253820-SN74ALS653DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 24mA; 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74ALS653 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253820-SN74ALS653DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 24mA; 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALS653
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 5V 24mA SOIC Interface Transceiver IC
704-SN74ALS653DW
8-bit 5V 24mA SOIC Interface Transceiver IC 704-SN74ALS653DW
Octal Inverting Bus Transceiver, 8-Bit, 5V, SOIC, 24mA Product overview: SN74ALS653DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS653DW can be used for catalog matching and distributor lookup.

Octal Inverting Bus Transceiver, 8-Bit, 5V, SOIC, 24mA Product overview: SN74ALS653DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALS653DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74ALS653DW 1253820-SN74ALS653DW 704-SN74ALS653DW
Product Name SN74ALS653 Octal Bus Transceivers/Registers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74ALS653DW 8-bit 5V 24mA SOIC Interface Transceiver IC
Technology ALS
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers