The SN74ALVC245PW is an octal bus transceiver with 3-state outputs, designed for asynchronous communication between data buses operating from 1.65 V to 3.6 V. It is packaged in a 20-pin TSSOP configuration with a recommended operating temperature range of -40 °C to 85 °C. The device supports a maximum propagation delay of 3.4 ns at 3.3 V and provides output drive currents of up to -24 mA for high-level and +24 mA for low-level outputs at 3.0 V. Latch-up performance exceeds 250 mA per JESD17. The output-enable input allows buses to be isolated in the high-impedance state.
Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85
Octal 3-State Bus Transceiver, 8-Bit, Bidirectional, CMOS, 3.6V, TSSOP Product overview: SN74ALVC245PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ALVC245PW can be used for catalog matching and distributor lookup.
SN74ALVC245 Octal Bus Transceiver With 3-State Outputs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ALVC245PW | 704-SN74ALVC245PW | SN74ALVC245PW |
| Product Name | SN74ALVC245 Octal Bus Transceiver With 3-State Outputs | 8-bit 3.6V TSSOP Interface Transceiver IC | |
| Technology | ALVC | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |