ifm electronic gmbh Ultrasonic sensor UIT512

Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object phase-out article Discontinuation date: 03/31/2026 Alternative articles: UIT513 or UIT514 Product comparison: UIT512 / UIT513 / UIT514 When selecting an alternative article and accessories please note that technical data may differ!
Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object phase-out article Discontinuation date: 03/31/2026 Alternative articles: UIT513 or UIT514 Product comparison: UIT512 / UIT513 / UIT514 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UIT512 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UIT512
Ultrasonic sensor UIT512
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object phase-out article Discontinuation date: 03/31/2026 Alternative articles: UIT513 or UIT514 Product comparison: UIT512 / UIT513 / UIT514 When selecting an alternative article and accessories please note that technical data may differ!
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: UIT513 or UIT514 Product comparison: UIT512 / UIT513 / UIT514 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number UIT512
Product Name Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 13.78 to 236 inch (350 to 6000 mm)
Switching Frequency 1.00E-3 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OJ5023 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
View Details
Light Grids - 2859100 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details