ifm electronic gmbh Ultrasonic sensor UIT509

Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object phase-out article Discontinuation date: 03/31/2026 Alternative articles: UIT510 or UIT511 Product comparison: UIT509 / UIT510 / UIT511 When selecting an alternative article and accessories please note that technical data may differ!
Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object phase-out article Discontinuation date: 03/31/2026 Alternative articles: UIT510 or UIT511 Product comparison: UIT509 / UIT510 / UIT511 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UIT509 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UIT509
Ultrasonic sensor UIT509
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object phase-out article Discontinuation date: 03/31/2026 Alternative articles: UIT510 or UIT511 Product comparison: UIT509 / UIT510 / UIT511 When selecting an alternative article and accessories please note that technical data may differ!
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: UIT510 or UIT511 Product comparison: UIT509 / UIT510 / UIT511 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Proximity Sensors
Product Number UIT509
Product Name Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 9.84 to 138 inch (250 to 3500 mm)
Switching Frequency 1.00E-3 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OA0108 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 59.06 inch (5 to 1500 mm)
View Details
Proximity Sensors - 2093501 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-M8NB-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details