ifm electronic gmbh Temperature cable sensor with bolt-on sensor TS2239

Description
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated contacts for reliable electrical connections
Request a Quote
Description
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated contacts for reliable electrical connections
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with bolt-on sensor - TS2239 - ifm electronic gmbh
Essen, Germany
Temperature cable sensor with bolt-on sensor
TS2239
Temperature cable sensor with bolt-on sensor TS2239
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated contacts for reliable electrical connections
  • Precise temperature measurement on machine surfaces
  • For the connection to an evaluation unit
  • Compact housing for installation where space is restricted
  • High precision across the entire temperature measurement range
  • Gold-plated contacts for reliable electrical connections
Supplier's Site
Temperature cable sensor with bolt-on sensor - TS2239 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with bolt-on sensor
TS2239
Temperature cable sensor with bolt-on sensor TS2239
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated contacts for reliable electrical connections View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement on machine surfaces
  • For the connection to an evaluation unit
  • Compact housing for installation where space is restricted
  • High precision across the entire temperature measurement range
  • Gold-plated contacts for reliable electrical connections

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TS2239 TS2239
Product Name Temperature cable sensor with bolt-on sensor Temperature cable sensor with bolt-on sensor
Sensed Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

837RTD Resistance Thermometer - 837RTD-N1N14A30P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -22 to 266 F (-30 to 130 C)
Diameter or Width Range 2.36 inch (60 mm)
Sensitive Length 1.18 inch (30 mm)
View Details
Temperature Measurement in Air and Gases, Screw-in resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
Straight Probe - Style RTD1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details
Temperature Transmitters - AS-TT - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Application Options Transmitter (Typ. 4-20 mA) Output Available
Element Material Other Material (Tungsten, Gold, Silver, etc.)
View Details