ifm electronic gmbh Temperature sensor with display TN2333

Description
Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet
Description
Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature sensor with display - TN2333 - ifm electronic gmbh
Essen, Germany
Temperature sensor with display
TN2333
Temperature sensor with display TN2333
Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link
  • Very large temperature evaluation range
  • With switching output, analogue signal and IO-Link
  • Intuitive and user-friendly 3-pushbutton control
  • Red/green display for clear identification of the acceptable range
  • Clearly visible LEDs for switching status indication
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Temperature sensor with display - TN2333 - ifm efector inc.
Malvern, PA, United States
Temperature sensor with display
TN2333
Temperature sensor with display TN2333
Very large temperature evaluation range With switching output, analog signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large temperature evaluation range
  • With switching output, analog signal and IO-Link
  • Intuitive and user-friendly 3-pushbutton control
  • Red/green display for clear identification of the acceptable range
  • Clearly visible LEDs for switching status indication
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TN2333-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TN2333-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TN2333-ND
TEMPERATURE SENSOR, 2 X PNP/NPN

TEMPERATURE SENSOR, 2 X PNP/NPN

Buy Now Datasheet
Temperature sensor ifm efector TN2333 -  - Automation24, Inc.
King of Prussia, PA, United States
Temperature sensor ifm efector TN2333
Temperature sensor ifm efector TN2333
The TN2333 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V scalable). The switching and IO-Link signals are freely programmable between -58-302 °F (-50-150 °C). The TN2333 temperature sensor with a high protection rating of IP67 features a Pt1000 measuring element. The unit has a 1/2" NPT thread as process connection. The TN2333 temperature sensor with M12 connector is the optimum solution for temperature monitoring in machine and plant construction, for example in cooling circuits.

The TN2333 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V scalable). The switching and IO-Link signals are freely programmable between -58-302 °F (-50-150 °C). The TN2333 temperature sensor with a high protection rating of IP67 features a Pt1000 measuring element. The unit has a 1/2" NPT thread as process connection. The TN2333 temperature sensor with M12 connector is the optimum solution for temperature monitoring in machine and plant construction, for example in cooling circuits.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category RTD Temperature Probes RTD Temperature Probes Temperature Probes RTD Temperature Probes
Product Number TN2333 TN2333 2330-TN2333-ND
Product Name Temperature sensor with display Temperature sensor with display Temperature Sensors - Analog and Digital Output - Industrial Temperature sensor ifm efector TN2333
Sensed Temperature -58 to 302 F (-50 to 150 C) -58 to 302 F (-50 to 150 C) -58 to 302 F (-50 to 150 C) -58 to 302 F (-50 to 150 C)
Element Material Platinum Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms 1000 Ohms
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Sensitive Length 3.28 inch (83.4 mm) 3.28 inch (83.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Heads and Spring-Loaded Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Threaded Nozzle RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details