ifm electronic gmbh Temperature cable sensor with process connection TS9256

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Large temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Large temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with process connection - TS9256 - ifm electronic gmbh
Essen, Germany
Temperature cable sensor with process connection
TS9256
Temperature cable sensor with process connection TS9256
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Large temperature measurement range Simple and 100% sealed connection via M12 connector
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • Large temperature measurement range
  • Simple and 100% sealed connection via M12 connector
Supplier's Site
Temperature cable sensor with process connection - TS9256 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with process connection
TS9256
Temperature cable sensor with process connection TS9256
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Large temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • Large temperature measurement range
  • Simple and 100% sealed connection via M12 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TS9256 TS9256
Product Name Temperature cable sensor with process connection Temperature cable sensor with process connection
Sensed Temperature -58 to 482 F (-50 to 250 C) -58 to 482 F (-50 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sterimaster® Chamber/Load Sensor Assembly -  - Conax Technologies
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Measurement in Universal Use, Mineral insulated resistance thermometer with Lemo connection end -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details