The TP3231 is an evaluation unit designed for PT100 and PT1000 temperature sensors, providing a reliable signal conversion for temperature measurement. It features an analog output of 4...20 mA and supports a measuring range from -50 to 300 °C (-58 to 572 °F), with a factory setting of -50 to 150 °C. The device includes reverse polarity protection, short-circuit protection, and overload protection, ensuring safe operation in various conditions.
This unit operates with an IO-Link interface, allowing for easy communication and integration into existing systems. It is built to withstand harsh environments, with an IP67 protection class and a wide storage temperature range of -40 to 85 °C. The housing is made from durable materials, including PA and PET, and is designed to resist vibrations and shocks, making it suitable for industrial applications. The TP3231 is a robust solution for engineers looking to simplify temperature sensor integration while maintaining accuracy and reliability.
Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The temperature transmitter TP3231 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of -58-572 °F (-50-300 °C). Pt100/Pt1000 measuring elements can be connected. Using two standardised M12 connections, the installation complexity of the TP temperature plug is reduced to a minimum as compared to a common head/DIN rail transmitter. Furthermore, error sources such as cable clamps are eliminated. A status LED signals the operating status. The temperature transmitter TP3231 is used for the conversion of Pt100/Pt1000 signals to a standardised analog output in all areas of factory automation.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TP3231 | TP3231 | |
| Product Name | Evaluation unit for PT100/PT1000 temperature sensors | Evaluation unit for PT100/PT1000 temperature sensors | Temperature transmitter ifm efector TP3231 |
| Sensed Temperature | -58 to 572 F (-50 to 300 C) | -58 to 572 F (-50 to 300 C) | -58 to 572 F (-50 to 300 C) |
| Diameter or Width Range | 2.05 inch (52 mm) | 2.05 inch (52 mm) | |
| Sensitive Length | 0.7087 inch (18 mm) | 0.7087 inch (18 mm) |