Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
TEMPERATURE SENSOR, 2XPNP/NPN/1
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes |
| Product Number | TN2613 | TN2613 | 2330-TN2613-ND |
| Product Name | Temperature sensor with display | Temperature sensor with display | Temperature Sensors - Analog and Digital Output - Industrial |
| Sensed Temperature | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) |
| Element Material | Platinum | Platinum | |
| Reference Resistance | 1000 Ohms | 1000 Ohms | |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) |