View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
RTD PT100 PROBE, 10MM DIAMETER,
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes |
| Product Number | TT1050 | TT1050 | 2330-TT1050-ND |
| Product Name | Temperature probe sensor | Temperature probe sensor | Temperature Sensors - Analog and Digital Output - Industrial |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum | |
| Reference Resistance | 1000 Ohms | 1000 Ohms | |
| Diameter or Width Range | 0.3937 inch (10 mm) | 0.3937 inch (10 mm) |