ifm electronic gmbh Temperature cable sensor with process connection TS5289

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote Datasheet
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with process connection - TS5289 - ifm electronic gmbh
Essen, Germany
Temperature cable sensor with process connection
TS5289
Temperature cable sensor with process connection TS5289
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector
Supplier's Site
Temperature cable sensor with process connection - TS5289 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with process connection
TS5289
Temperature cable sensor with process connection TS5289
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TS5289-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TS5289-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TS5289-ND
TEMP SENSOR PT100 EL45MM 4090C/4

TEMP SENSOR PT100 EL45MM 4090C/4

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category RTD Temperature Probes RTD Temperature Probes Temperature Probes
Product Number TS5289 TS5289 2330-TS5289-ND
Product Name Temperature cable sensor with process connection Temperature cable sensor with process connection Temperature Sensors - Analog and Digital Output - Industrial
Sensed Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plastic Industry RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CBT 300 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
Solid-State Temperature Sensor - 837TH-N1T20B10A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 7.8 inch (198 mm)
Sensitive Length 11.7 inch (297 mm)
View Details