View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The TM-9550 TM-045-BEM18 /US Pt1000 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-257 °F (-40-125°C). The high-grade stainless steel housing with high protection rating IP68/IP69K has an installation length of 44 mm. The robust sensor probe has a diameter of 6 mm. Thanks to the latest technologies and a thin sensor tip the TM-9550 TM-045-BEM18 /US Pt1000 screw-in sensor features extremely fast response times of T05 = 1 s and T09 = 3 s. The long life and the high pressure rating for individual applications distinguish this resistance thermometer. The TM-9550 TM-045-BEM18 /US Pt1000 screw-in sensor with M12 connector and process connection M18 x 1,5mm is ideal for liquids and gas temperature measurements.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TM9550 | TM9550 | |
| Product Name | Temperature sensor with process connection | Temperature sensor with process connection | RTD temperature probe ifm efector TM9550 - TM-045-BEM18 /US |
| Sensed Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Element Material | Platinum | Platinum | Platinum |
| Reference Resistance | 1000 Ohms | 1000 Ohms | 100 Ohms (Most Common) |
| Diameter or Width Range | 0.3228 inch (8.2 mm) | 0.3228 inch (8.2 mm) | 6 inch (152 mm) |
| Sensitive Length | 1.73 inch (44 mm) | 1.73 inch (44 mm) | 2.36 inch (60 mm) |