ifm electronic gmbh Temperature probe sensor TT2250

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature probe sensor - TT2250 - ifm electronic gmbh
Essen, Germany
Temperature probe sensor
TT2250
Temperature probe sensor TT2250
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure rating
  • Variable process connection using adapters
Supplier's Site
Temperature probe sensor - TT2250 - ifm efector inc.
Malvern, PA, United States
Temperature probe sensor
TT2250
Temperature probe sensor TT2250
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure resistance
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TT2250 TT2250
Product Name Temperature probe sensor Temperature probe sensor
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Switchs - AS-TS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Element Configuration Single Element
View Details
RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
RTD Probes - 20034251-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Non-invasive temperature sensor - TSP341-N - ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details