View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
TEMP SENSOR PT100 EL70MM 40150C/
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes |
| Product Number | TT7281 | TT7281 | 2330-TT7281-ND |
| Product Name | Temperature probe sensor | Temperature probe sensor | Temperature Sensors - Analog and Digital Output - Industrial |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum | |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common) | |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) |