ifm electronic gmbh Temperature probe sensor TT5050

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote Datasheet
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature probe sensor - TT5050 - ifm electronic gmbh
Essen, Germany
Temperature probe sensor
TT5050
Temperature probe sensor TT5050
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure rating
  • Variable process connection using adapters
Supplier's Site
Temperature probe sensor - TT5050 - ifm efector inc.
Malvern, PA, United States
Temperature probe sensor
TT5050
Temperature probe sensor TT5050
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure resistance
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TT5050-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TT5050-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TT5050-ND
RTD PT100 PROBE, 10MM DIAMETER,

RTD PT100 PROBE, 10MM DIAMETER,

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category RTD Temperature Probes RTD Temperature Probes Temperature Probes
Product Number TT5050 TT5050 2330-TT5050-ND
Product Name Temperature probe sensor Temperature probe sensor Temperature Sensors - Analog and Digital Output - Industrial
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Diameter or Width Range 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Switchs - AS-TS - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -40 to 212 F (-40 to 100 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Element Configuration Single Element
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
RTD Probes - 20033627-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details