ifm electronic gmbh Temperature sensor with display TN2115

Description
Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link
Request a Quote
Description
Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature sensor with display - TN2115 - ifm electronic gmbh
Essen, Germany
Temperature sensor with display
TN2115
Temperature sensor with display TN2115
Very large temperature evaluation range With switching output, analogue signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link
  • Very large temperature evaluation range
  • With switching output, analogue signal and IO-Link
  • Intuitive and user-friendly 3-pushbutton control
  • Red/green display for clear identification of the acceptable range
  • Clearly visible LEDs for switching status indication
  • Convenient operation via buttons or parameter setting via IO-Link
Supplier's Site
Temperature sensor with display - TN2115 - ifm efector inc.
Malvern, PA, United States
Temperature sensor with display
TN2115
Temperature sensor with display TN2115
Very large temperature evaluation range With switching output, analog signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for switching status indication Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large temperature evaluation range
  • With switching output, analog signal and IO-Link
  • Intuitive and user-friendly 3-pushbutton control
  • Red/green display for clear identification of the acceptable range
  • Clearly visible LEDs for switching status indication
  • Convenient operation via buttons or parameter setting via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TN2115 TN2115
Product Name Temperature sensor with display Temperature sensor with display
Sensed Temperature -58 to 302 F (-50 to 150 C) -58 to 302 F (-50 to 150 C)
Element Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Analog and Digital Output - Industrial - 2330-TK6310-ND - DigiKey
Specs
Sensed Temperature -4 to 284 F (-20 to 140 C)
View Details
2 suppliers
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
RTD / Thermocouple Assembly for Hazardous Locations - CT 600 - Conax Technologies
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
Probe Configuration Straight Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details