ifm electronic gmbh Temperature cable sensor with process connection TS2089

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with process connection - TS2089 - ifm electronic gmbh
Essen, Germany
Temperature cable sensor with process connection
TS2089
Temperature cable sensor with process connection TS2089
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector
Supplier's Site
Temperature cable sensor with process connection - TS2089 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with process connection
TS2089
Temperature cable sensor with process connection TS2089
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TS2089 TS2089
Product Name Temperature cable sensor with process connection Temperature cable sensor with process connection
Sensed Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

DARTs Series 850C Platinum RTD 200 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Element Material Platinum
Reference Resistance 200 Ohms; 500 Ohms; 1000 Ohms
View Details
ST Custom Thermal Sensors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
View Details
RTD Probes - 20034542-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Temperature Measurement on Surfaces, Self-adhesive surface resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Probe Configuration Surface
View Details