Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The Pt100 temperature transmitter TP3232 from ifm is a measured signal converter for temperature sensors with a 4-20 mA analog output and a scalable measuring range of -58-572 °F (-50-300 °C). Pt100/Pt1000 measuring elements can be connected. Using two standardised M12 connections, the installation complexity of the TP temperature plug is reduced to a minimum as compared to a common head/DIN rail transmitter. Furthermore, error sources such as cable clamps are eliminated. A status LED signals the operating status. The Pt100 temperature transmitter TP3232 is used for the conversion of Pt100/Pt1000 signals to a standardised analog output in all areas of factory automation.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TP3232 | TP3232 | |
| Product Name | Evaluation unit for PT100/PT1000 temperature sensors | Evaluation unit for PT100/PT1000 temperature sensors | Temperature transmitter ifm efector TP3232 |
| Sensed Temperature | -58 to 572 F (-50 to 300 C) | -58 to 572 F (-50 to 300 C) | -58 to 572 F (-50 to 300 C) |
| Diameter or Width Range | 2.05 inch (52 mm) | 2.05 inch (52 mm) | |
| Sensitive Length | 0.7087 inch (18 mm) | 0.7087 inch (18 mm) |