View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TM4461 | TM4461 |
| Product Name | Temperature sensor with process connection | Temperature sensor with process connection |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common) |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) |