View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
RTD PROBE, PT100, 6MM DIAMETER,
The TM4361 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 250 mm. The robust sensor probe has a diameter of 6 mm. Thanks to the latest technologies and a thin sensor tip the TM4361 PT100 screw-in sensor features extremely fast response times of T05 = 1 s and T09 = 3 s. The long life and the high pressure rating for individual applications distinguish this resistance thermometer. The TM4361 Pt100 screw-in sensor with M12 connector and process connection 1/2" NPT is ideal for temperature measurements in industrial applications in factory automation and in mobile applications.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes | RTD Temperature Probes |
| Product Number | TM4361 | TM4361 | 2330-TM4361-ND | |
| Product Name | Temperature sensor with process connection | Temperature sensor with process connection | Temperature Sensors - Analog and Digital Output - Industrial | RTD temperature probe ifm efector TM4361 |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum | Platinum | |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common) | 100 Ohms (Most Common) | |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) | 6 inch (152 mm) | |
| Sensitive Length | 9.53 inch (242 mm) | 9.53 inch (242 mm) | 9.84 inch (250 mm) |