ifm electronic gmbh Temperature sensor with process connection TM4901

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature sensor with process connection - TM4901 - ifm electronic gmbh
Essen, Germany
Temperature sensor with process connection
TM4901
Temperature sensor with process connection TM4901
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Hygienic design for the requirements of the food and beverage industry
  • Variable process connection using adapters
Supplier's Site
Temperature sensor with process connection - TM4901 - ifm efector inc.
Malvern, PA, United States
Temperature sensor with process connection
TM4901
Temperature sensor with process connection TM4901
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Hygienic design for the requirements of the food and beverage industry
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TM4901 TM4901
Product Name Temperature sensor with process connection Temperature sensor with process connection
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum
Reference Resistance 100 Ohms (Most Common) 100 Ohms (Most Common)
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Assemblies with Terminal Heads and Adjustable Mounting -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for Sanitary Applications (optional feature)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details