ifm electronic gmbh Temperature probe sensor TT9281

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature probe sensor - TT9281 - ifm electronic gmbh
Essen, Germany
Temperature probe sensor
TT9281
Temperature probe sensor TT9281
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure rating
  • Variable process connection using adapters
Supplier's Site
Temperature probe sensor - TT9281 - ifm efector inc.
Malvern, PA, United States
Temperature probe sensor
TT9281
Temperature probe sensor TT9281
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure resistance
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TT9281 TT9281
Product Name Temperature probe sensor Temperature probe sensor
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum
Reference Resistance 100 Ohms (Most Common) 100 Ohms (Most Common)
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Armor Adjustable Immersion RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details