ifm electronic gmbh Temperature probe sensor TT1281

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote Datasheet
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature probe sensor - TT1281 - ifm electronic gmbh
Essen, Germany
Temperature probe sensor
TT1281
Temperature probe sensor TT1281
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure rating
  • Variable process connection using adapters
Supplier's Site
Temperature probe sensor - TT1281 - ifm efector inc.
Malvern, PA, United States
Temperature probe sensor
TT1281
Temperature probe sensor TT1281
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure resistance
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TT1281-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TT1281-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TT1281-ND
IFM ELECTRONIC RTD SENSOR -40 C

IFM ELECTRONIC RTD SENSOR -40 C

Buy Now Datasheet
RTD temperature probe ifm efector TT1281 -  - Automation24, Inc.
King of Prussia, PA, United States
RTD temperature probe ifm efector TT1281
RTD temperature probe ifm efector TT1281
The TT1281 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 150 mm. The robust sensor probe has a diameter of 6 mm. Thanks to the latest technologies and a thin sensor tip, the TT1281 Pt100 screw-in sensor features extremely fast response times of T05 = 1 s and T09 = 3 s. The long life and the high pressure rating for individual applications distinguish this resistance thermometer. The TT1281 Pt100 immersion probe with M12 connector is ideal for temperature measurements in industrial applications.

The TT1281 Pt100 immersion probe from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 150 mm. The robust sensor probe has a diameter of 6 mm. Thanks to the latest technologies and a thin sensor tip, the TT1281 Pt100 screw-in sensor features extremely fast response times of T05 = 1 s and T09 = 3 s. The long life and the high pressure rating for individual applications distinguish this resistance thermometer. The TT1281 Pt100 immersion probe with M12 connector is ideal for temperature measurements in industrial applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category RTD Temperature Probes RTD Temperature Probes Temperature Probes RTD Temperature Probes
Product Number TT1281 TT1281 2330-TT1281-ND
Product Name Temperature probe sensor Temperature probe sensor Temperature Sensors - Analog and Digital Output - Industrial RTD temperature probe ifm efector TT1281
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum Platinum
Reference Resistance 100 Ohms (Most Common) 100 Ohms (Most Common) 100 Ohms (Most Common)
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm) 6 inch (152 mm)
Sensitive Length 5.91 inch (150 mm) 5.91 inch (150 mm) 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
RTD Probes - 20034568-00 - TE Connectivity
Specs
Element Material Copper
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details