ifm electronic gmbh Temperature cable sensor with process connection TS9289

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature cable sensor with process connection - TS9289 - ifm electronic gmbh
Essen, Germany
Temperature cable sensor with process connection
TS9289
Temperature cable sensor with process connection TS9289
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector
Supplier's Site
Temperature cable sensor with process connection - TS9289 - ifm efector inc.
Malvern, PA, United States
Temperature cable sensor with process connection
TS9289
Temperature cable sensor with process connection TS9289
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range Simple and 100% sealed connection via M12 connector View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Easy process adaptation via clamp fitting or protective tube
  • High precision across the entire temperature measurement range
  • Simple and 100% sealed connection via M12 connector

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TS9289 TS9289
Product Name Temperature cable sensor with process connection Temperature cable sensor with process connection
Sensed Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details
SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Hazardous Location, Explosion-Proof-Approved, Spring-Loaded RTD Assembly - XP05 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details