Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm electronic gmbh | ifm efector inc. | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TN2435 | TN2435 |
| Product Name | Temperature sensor with display | Temperature sensor with display |
| Sensed Temperature | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) |
| Element Material | Platinum | Platinum |
| Reference Resistance | 1000 Ohms | 1000 Ohms |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) |