View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
IFM ELECTRONIC RTD SENSOR -40 C
| ifm electronic gmbh | ifm efector inc. | DigiKey | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes |
| Product Number | TT2281 | TT2281 | 2330-TT2281-ND |
| Product Name | Temperature probe sensor | Temperature probe sensor | Temperature Sensors - Analog and Digital Output - Industrial |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum | |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common) | |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) |