Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
TEMPERATURE SENSOR, 2 X PNP/NPN
The TN2343 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V scalable). The switching and IO-Link signals are freely programmable between -58-302 °F (-50-150 °C). The TN2343 temperature sensor with a high protection rating of IP67 features a Pt1000 measuring element. The unit has a 1/2" NPT thread as process connection. The TN2343 temperature sensor with M12 connector is the optimum solution for temperature monitoring in machine and plant construction, for example in cooling circuits.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes | RTD Temperature Probes |
| Product Number | TN2343 | TN2343 | 2330-TN2343-ND | |
| Product Name | Temperature sensor with display | Temperature sensor with display | Temperature Sensors - Analog and Digital Output - Industrial | Temperature sensor ifm efector TN2343 |
| Sensed Temperature | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) |
| Element Material | Platinum | Platinum | Platinum | |
| Reference Resistance | 1000 Ohms | 1000 Ohms | 1000 Ohms | |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) | ||
| Sensitive Length | 5.25 inch (133 mm) | 5.25 inch (133 mm) |