Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
TEMPERATURE SENSOR, 2XPNP/NPN/AN
The TN2313 compact temperature sensor from ifm, with 4-digit alphanumeric colour changing (red/green) display and integrated temperature probe, features one programmable pnp and npn selectable switching output (NC/NO) each as well as one analog output (4-20 mA/0-10 V scalable). The switching and IO-Link signals are freely programmable between -58-302 °F (-50-150 °C). The TN2313 temperature sensor with a high protection rating of IP67 features a Pt1000 measuring element. The unit has a 1/2" NPT thread as process connection. The TN2313 temperature sensor with M12 connector is the optimum solution for temperature monitoring in machine and plant construction, for example in cooling circuits.
| ifm electronic gmbh | ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | Temperature Probes | RTD Temperature Probes |
| Product Number | TN2313 | TN2313 | 2330-TN2313-ND | |
| Product Name | Temperature sensor with display | Temperature sensor with display | Temperature Sensors - Analog and Digital Output - Industrial | Temperature sensor ifm efector TN2313 |
| Sensed Temperature | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) | -58 to 302 F (-50 to 150 C) |
| Element Material | Platinum | Platinum | Platinum | |
| Reference Resistance | 1000 Ohms | 1000 Ohms | 1000 Ohms | |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) | ||
| Sensitive Length | 1.35 inch (34.4 mm) | 1.35 inch (34.4 mm) |