ifm electronic gmbh Temperature sensor with process connection TM4841

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters
Request a Quote Datasheet
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature sensor with process connection - TM4841 - ifm electronic gmbh
Essen, Germany
Temperature sensor with process connection
TM4841
Temperature sensor with process connection TM4841
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Hygienic design for the requirements of the food and beverage industry
  • Variable process connection using adapters
Supplier's Site
Temperature sensor with process connection - TM4841 - ifm efector inc.
Malvern, PA, United States
Temperature sensor with process connection
TM4841
Temperature sensor with process connection TM4841
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for the requirements of the food and beverage industry Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Hygienic design for the requirements of the food and beverage industry
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Temperature Sensors - Analog and Digital Output - Industrial - 2330-TM4841-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Analog and Digital Output - Industrial
2330-TM4841-ND
Temperature Sensors - Analog and Digital Output - Industrial 2330-TM4841-ND
RTD PROBE, -40C TO 150C,150MM LE

RTD PROBE, -40C TO 150C,150MM LE

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category RTD Temperature Probes RTD Temperature Probes Temperature Probes
Product Number TM4841 TM4841 2330-TM4841-ND
Product Name Temperature sensor with process connection Temperature sensor with process connection Temperature Sensors - Analog and Digital Output - Industrial
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum
Reference Resistance 100 Ohms (Most Common) 100 Ohms (Most Common)
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with Weatherproof Union - RTD/Style 48 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Teflon Coated RTD - Special-Purpose -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
View Details
Solid-State Temperature Sensor - 837TH-N2T34A75A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 2.2 inch (55.88 mm)
Sensitive Length 9.35 inch (237 mm)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details