View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The TT3081 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 360 mm. The robust sensor probe has a diameter of 10 mm. Thanks to the latest technologies and a thin sensor tip, the TT3081 Pt100 screw-in sensor features extremely fast response times of T05 = 1 s and T09 = 3 s. The long life and the high pressure rating for individual applications distinguish this resistance thermometer. The TT3081 Pt100 screw-in sensor with M12 connector is ideal for temperature measurements in industrial applications in factory automation, e.g. in hydraulic power packs.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TT3081 | TT3081 | |
| Product Name | Temperature probe sensor | Temperature probe sensor | RTD temperature probe ifm efector TT3081 |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum | Platinum |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common) | 100 Ohms (Most Common) |
| Diameter or Width Range | 0.3937 inch (10 mm) | 0.3937 inch (10 mm) | 10 inch (254 mm) |
| Sensitive Length | 14.17 inch (360 mm) | 14.17 inch (360 mm) | 14.17 inch (360 mm) |