ifm electronic gmbh Temperature sensor with process connection TM5411

Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote
Description
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature sensor with process connection - TM5411 - ifm electronic gmbh
Essen, Germany
Temperature sensor with process connection
TM5411
Temperature sensor with process connection TM5411
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure rating Variable process connection using adapters
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure rating
  • Variable process connection using adapters
Supplier's Site
Temperature sensor with process connection - TM5411 - ifm efector inc.
Malvern, PA, United States
Temperature sensor with process connection
TM5411
Temperature sensor with process connection TM5411
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance Variable process connection using adapters View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Precise temperature measurement in containers, tanks and pipes
  • For the connection to an evaluation unit
  • Very short response time for use in processes with fast temperature fluctuations
  • Robust stainless steel housing with high protection rating and high pressure resistance
  • Variable process connection using adapters

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number TM5411 TM5411
Product Name Temperature sensor with process connection Temperature sensor with process connection
Sensed Temperature -40 to 302 F (-40 to 150 C) -40 to 302 F (-40 to 150 C)
Element Material Platinum Platinum
Reference Resistance 1000 Ohms 1000 Ohms
Diameter or Width Range 0.2362 inch (6 mm) 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Teflon Coated RTD - Special-Purpose -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Straight Probe - Style RTD2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
Element Configuration Single Element (optional feature); Double Element (optional feature)
View Details