View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The TM4311 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 50 mm. The robust sensor probe has a diameter of 6 mm. Thanks to the latest technologies and a thin sensor tip the TM4311 PT100 screw-in sensor features extremely fast response times of T05 = 1 s and T09 = 3 s. The long life and the high pressure rating for individual applications distinguish this resistance thermometer. The TM4311 Pt100 screw-in sensor with M12 connector and process connection 1/2" NPT is ideal for temperature measurements in industrial applications in factory automation and in mobile applications.
| ifm electronic gmbh | ifm efector inc. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | TM4311 | TM4311 | |
| Product Name | Temperature sensor with process connection | Temperature sensor with process connection | RTD temperature probe ifm efector TM4311 |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) |
| Element Material | Platinum | Platinum | Platinum |
| Reference Resistance | 100 Ohms (Most Common) | 100 Ohms (Most Common) | 100 Ohms (Most Common) |
| Diameter or Width Range | 0.2362 inch (6 mm) | 0.2362 inch (6 mm) | 6 inch (152 mm) |
| Sensitive Length | 1.65 inch (42 mm) | 1.65 inch (42 mm) | 1.97 inch (50 mm) |