Black Box USB 2.0 Cable Type A Male to Type B Male Black 13-ft. USB05-0013

Description
Shielded twisted-pair construction. Cables with right-angle hoods are available.
Datasheet
Description
Shielded twisted-pair construction. Cables with right-angle hoods are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable Type A Male to Type B Male Black 13-ft. - USB05-0013 - Black Box
Lawrence, PA, USA
USB 2.0 Cable Type A Male to Type B Male Black 13-ft.
USB05-0013
USB 2.0 Cable Type A Male to Type B Male Black 13-ft. USB05-0013
Shielded twisted-pair construction. Cables with right-angle hoods are available.

Shielded twisted-pair construction. Cables with right-angle hoods are available.

Supplier's Site Datasheet
Cable, Usb A/usb B Plug, 13Ft; Connector A Black Box - 86C1264 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb A/usb B Plug, 13Ft; Connector A Black Box
86C1264
Cable, Usb A/usb B Plug, 13Ft; Connector A Black Box 86C1264
CABLE, USB A/USB B PLUG, 13FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.9m; Cable Length - Imperial:12.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE, USB A/USB B PLUG, 13FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.9m; Cable Length - Imperial:12.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number USB05-0013 86C1264
Product Name USB 2.0 Cable Type A Male to Type B Male Black 13-ft. Cable, Usb A/usb B Plug, 13Ft; Connector A Black Box
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6873A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details