Black Box USB 2.0 Cable Type A Male to Type B Male Black 10-ft. USB05-0010

Description
Shielded twisted-pair construction. Cables with right-angle hoods are available.
Datasheet
Description
Shielded twisted-pair construction. Cables with right-angle hoods are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable Type A Male to Type B Male Black 10-ft. - USB05-0010 - Black Box
Lawrence, PA, USA
USB 2.0 Cable Type A Male to Type B Male Black 10-ft.
USB05-0010
USB 2.0 Cable Type A Male to Type B Male Black 10-ft. USB05-0010
Shielded twisted-pair construction. Cables with right-angle hoods are available.

Shielded twisted-pair construction. Cables with right-angle hoods are available.

Supplier's Site Datasheet
Cable, Usb A/usb B Plug, 10Ft; Connector A Black Box - 86C1263 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb A/usb B Plug, 10Ft; Connector A Black Box
86C1263
Cable, Usb A/usb B Plug, 10Ft; Connector A Black Box 86C1263
CABLE, USB A/USB B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

CABLE, USB A/USB B PLUG, 10FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number USB05-0010 86C1263
Product Name USB 2.0 Cable Type A Male to Type B Male Black 10-ft. Cable, Usb A/usb B Plug, 10Ft; Connector A Black Box
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6020A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
USB Cables - 152278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details