Black Box USB 2.0 Cable Type A Male to Type Mini-B Male Black 6-ft. USB06-0006

Description
Shielded twisted-pair construction. Mini B connector has 5 pins.
Datasheet
Description
Shielded twisted-pair construction. Mini B connector has 5 pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable Type A Male to Type Mini-B Male Black 6-ft. - USB06-0006 - Black Box
Lawrence, PA, USA
USB 2.0 Cable Type A Male to Type Mini-B Male Black 6-ft.
USB06-0006
USB 2.0 Cable Type A Male to Type Mini-B Male Black 6-ft. USB06-0006
Shielded twisted-pair construction. Mini B connector has 5 pins.

Shielded twisted-pair construction. Mini B connector has 5 pins.

Supplier's Site Datasheet
Usb Cable, Type A-Mini Type B Plug, 1.8M; Connector To Connector Black Box - 86C1266 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A-Mini Type B Plug, 1.8M; Connector To Connector Black Box
86C1266
Usb Cable, Type A-Mini Type B Plug, 1.8M; Connector To Connector Black Box 86C1266
USB CABLE, TYPE A-MINI TYPE B PLUG, 1.8M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A-MINI TYPE B PLUG, 1.8M; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number USB06-0006 86C1266
Product Name USB 2.0 Cable Type A Male to Type Mini-B Male Black 6-ft. Usb Cable, Type A-Mini Type B Plug, 1.8M; Connector To Connector Black Box
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6393A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details