Black Box USB 3.1 Cable Type C Male to USB 3.1 Type C Male 10Gbps 1m (3.2ft) USB3C10G-1M

Description
Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and future devices, with USB C connectors. USB C connector is reversible.
Description
Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and future devices, with USB C connectors. USB C connector is reversible.

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Cable Type C Male to USB 3.1 Type C Male 10Gbps 1m (3.2ft) - USB3C10G-1M - Black Box
Lawrence, PA, USA
USB 3.1 Cable Type C Male to USB 3.1 Type C Male 10Gbps 1m (3.2ft)
USB3C10G-1M
USB 3.1 Cable Type C Male to USB 3.1 Type C Male 10Gbps 1m (3.2ft) USB3C10G-1M
Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and future devices, with USB C connectors. USB C connector is reversible.

Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and future devices, with USB C connectors. USB C connector is reversible.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number USB3C10G-1M
Product Name USB 3.1 Cable Type C Male to USB 3.1 Type C Male 10Gbps 1m (3.2ft)
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details