Powell Electronics, Inc. Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 21
Product Name Notes
06P.STUFFER CAP
12G SAS REC RIGHT ANGLE CONNECTOR
12G SAS/PCIE RECEPTACLE, 68POS
1X1 R/A ASSY, MINI SAS HD INTERNAL
1X1 VERT ASSY, MINI SAS HD INTERNAL
1X2 R/A ASSY, MINI SAS HD INTERNAL
1X2 VERT ASSY, MINI SAS HD INTERNAL
1X4 R/A ASSY, MINI SAS HD INTERNAL
1X4 VERT ASSY, MINI SAS HD INTERNAL
2 mm pitch, 2 row female connector, 10 c
2 mm pitch, 2 row female connector, 10 s
2 mm pitch, 2 row female connector, 12 c
2 mm pitch, 2 row female connector, 12 s
2 mm pitch, 2 row female connector, 14 c
2 mm pitch, 2 row female connector, 14
2 mm pitch, 2 row female connector, 16 s
2 mm pitch, 2 row female connector, 20 c
2 mm pitch, 2 row female connector, 20 s
2 mm pitch, 2 row female connector, 216
2 mm pitch, 2 row female connector, 24 s
2 mm pitch, 2 row female connector, 26 c
2 mm pitch, 2 row female connector, 26 s
2 mm pitch, 2 row female connector, 28 c
2 mm pitch, 2 row female connector, 28 s
2 mm pitch, 2 row female connector, 34 c
2 mm pitch, 2 row female connector, 34 s
2 mm pitch, 2 row female connector, 4 cr
2 mm pitch, 2 row female connector, 4 st
2 mm pitch, 2 row female connector, 50 c
2 mm pitch, 2 row female connector, 50 s
2 mm pitch, 2 row female connector, 6 cr
2 mm pitch, 2 row female connector, 6 st
2 mm pitch, 2 row female connector, 8 cr
2 mm pitch, 2 row female connector, 8 st
2 mm pitch, 2 row male connector, 10 90°
2 mm pitch, 2 row male connector, 10 90
2 mm pitch, 2 row male connector, 10 SMT
2 mm pitch, 2 row male connector, 10 st
2 mm pitch, 2 row male connector, 10 str
2 mm pitch, 2 row male connector, 12 90°
2 mm pitch, 2 row male connector, 12 90
2 mm pitch, 2 row male connector, 12 SMT
2 mm pitch, 2 row male connector, 12 st
2 mm pitch, 2 row male connector, 12 str
2 mm pitch, 2 row male connector, 14 90
2 mm pitch, 2 row male connector, 14 st
2 mm pitch, 2 row male connector, 16 90°
2 mm pitch, 2 row male connector, 16 str
2 mm pitch, 2 row male connector, 20 90°
2 mm pitch, 2 row male connector, 20 9SM
2 mm pitch, 2 row male connector, 20 str
2 mm pitch, 2 row male connector, 24 90°
2 mm pitch, 2 row male connector, 24 str
2 mm pitch, 2 row male connector, 26 90°
2 mm pitch, 2 row male connector, 26 SMT
2 mm pitch, 2 row male connector, 26 str
2 mm pitch, 2 row male connector, 34 90°
2 mm pitch, 2 row male connector, 34 SMT
2 mm pitch, 2 row male connector, 34 str
2 mm pitch, 2 row male connector, 4 90°
2 mm pitch, 2 row male connector, 4 SMT
2 mm pitch, 2 row male connector, 4 stra
2 mm pitch, 2 row male connector, 50 90°
2 mm pitch, 2 row male connector, 50 SMT
2 mm pitch, 2 row male connector, 50 str
2 mm pitch, 2 row male connector, 6 90°
2 mm pitch, 2 row male connector, 6 SMT
2 mm pitch, 2 row male connector, 6 str
2 mm pitch, 2 row male connector, 6 stra
2 mm pitch, 2 row male connector, 8 90°
2 mm pitch, 2 row male connector, 8 SMT
2 mm pitch, 2 row male connector, 8 str
2 mm pitch, 2 row male connector, 8 stra
2 mm pitch, 2 row maleconnector, 14 90°
2 mm pitch, 2 row maleconnector, 14 SMT
2 mm pitch, 2 row maleconnector, 14 str
2 mm pitch, 2 rowmale connector, 28 90°
2 mm pitch, 2 rowmale connector, 28 SMT
2 mm pitch, 2 rowmale connector, 28 stra
20 P VERTICAL SCSI WITH HOOK 10U AU
25.4mm
2X1 OFFSET ST/JK WITH LEDS
2X1 OFFSET STACK JACK
2X4 OFFSET STK MJ,SHLD,G/Y LED&GND
2X4 OFFSET,SHLD,RJ45,STJ K ASSY
2X4 OFFSET,SHLD,STJK ASY W/LED
2X4OFFSET STJK,SHLD,W/G&Y LEDS
2X6 OFFSET,SHLD,STJK ASSY
2X6 OFFSET,SHLD,STJK ASY W/LED
2X8 OFFSET STACK JK
2X8 OFFSET STJK,SHLD,W/LED
4P/4C INV MJ,SMT 22 TOP REEL
6P. TOOLLESS MOD J.
6P/6C INV MJ, SMT 22 TOP REEL
8/8 MOD JACK ASSY SE
8P. TOOLLESS MOD J.
8P.COVER/SOLD.STOP
8P/8C INV MJ, SMT 22 TOP REEL
Adapter M12 RJ45 Cat 5a angled
Adapter M12 RJ45 Cat 5a straight
Adapter M12 RJ45 Cat 6a an
Adapter M12 RJ45 Cat 6a st
Adapter M12 RJ45 Cat 6a straight
AMINISAS HD, 1X2 REC ASSY
ANGLED ENTRY JACK, SHIELDED RJ45
ASSY, FRAME, RJ45 CONNECTOR IP
ASSY, IP67 PUSH-PULL FRAME
C/A, RJ.5 TO RJ45 FEMALE CAT 5E, 250MM
C/A, RJ.5 TO RJ45 FEMALE CAT 5E, 500MM
CAGE ASSEMBLY, QSFP-DD 1X1, SPRING
Cage Assy 1x1 Behind Bezel Gasket QSFP28
CAGE ASSY 1X3 QSFP-DD HS EXTRUTION NET
CAGE ASSY 1X3 QSFP-DD HS EXTRUTION PCI
CAGE ASSY 1X3 QSFP-DD HS EXTRUTION SAN
CAGE ASSY 1X3 QSFP-DD HS STACK PCI
CAGE ASSY 1X3 QSFP-DD HS STACK SAN
CAGE ASSY 1X6 QSFP-DD HS EXTRUTION NET
CAGE ASSY 1X6 QSFP-DD HS EXTRUTION PCI
CAGE ASSY 1X6 QSFP-DD HS EXTRUTION SAN
CAGE ASSY 1X6 QSFP-DD HS STACK NET
CAGE ASSY 1X6 QSFP-DD HS STACK PCI
CAGE ASSY 1X6 QSFP-DD HS STACK SAN
Circular Connector w. Harax M12 L 4 F
Circular Connector with Harax F 8 / 3-po
CMM 220 Male Connector- 2 mm pitch, 16 r
Combo RJ45/RJ11,SMD type,15u , G/Y LED
COMMON CORE ASSY 8 P, GIGABIT
DISCR.ETH.MAG. 10/100 DUAL THT
DISCR.ETH.MAG. 10/100 QUAD SMT
DISCR.ETH.MAG. 10/100 QUAD THT
DISCR.ETH.MAG. 10/100 SINGLE SMT POE
DISCR.ETH.MAG. 10/100 SINGLE SMT
DISCR.ETH.MAG. 10/100 SINGLE THT POE
DISCR.ETH.MAG. 10/100 SINGLE THT
DISCR.ETH.MAG. 1GB DUAL SMT POE
DISCR.ETH.MAG. 1GB DUAL SMT
DISCR.ETH.MAG. 1GB DUAL THT
DISCR.ETH.MAG. 1GB SINGLE SMT POE
DISCR.ETH.MAG. 1GB SINGLE SMT
DISCR.ETH.MAG. 1GB SINGLE THT POE
DISCR.ETH.MAG. 1GB SINGLE THT
Dual Crown Clip Junior HC250 Power Conn
Ethernet & Telecom Connectors 3P M12-L F
Ethernet & Telecom Connectors 3P M12-L M
Ethernet & Telecom Connectors 3PPG13.5 P
Ethernet & Telecom Connectors 4P M12 PAN
Ethernet & Telecom Connectors 4P M12-L F
Ethernet & Telecom Connectors 4P M12-L M
Ethernet & Telecom Connectors 4P M8 FEMA
Ethernet & Telecom Connectors Harax F 8
Ha-VIS preLink Extender
Ha-VIS preLink RJ45 Keyst.
Ha-VIS preLink RJ45 plug,
Han 3A RJ45 preLink plug i
HanPP V14 preLink RJ45 plu
HARAX M8-S female 4-pole
Harting Ha-VIS RJ45 Jack HIFF module
Harting Ha-VIS RJ45 Jack HIFF Set AWG 22
Harting Ha-VIS RJ45 Jack HIFF Set AWG 24
Harting Ha-VIS RJ45 jack KeyPCone module
Harting Ha-VIS RJ45jack KeyPCone set AWG
Harting RJI/preLink cord 4x2xAWG27/7 Cat
Harting WDF M12-F/M16X1.5 4POL D-CODE RJ
IE RJ45 CONNECTOR IP20 4POS 180DEG
IE RJ45 CONNECTOR IP20 8POS 180DEG
IMP,Power,4PR,R/AH,L -HLD DWN,5.7,6.9Tin
IMP,PWR,3PR,HDR,L-HL D,2X,797-4,797-9
IMP,PWR,3PR,HDR,R-HL D,2X,797-4,797-9
IMP100S,H,V2P10C,LG, OEW39,4.9
IMP100S,H,V2P10C,UG, LEW46,5.5
IMP100S,H,V2P10C,UG, OEW46,5.5
IMP100S,H,V2P16C,RG, OEW39,5.5
IMP100S,H,V2P16C,UG, LEW46,5.5
IMP100S,H,V2P16C,UG, OEW39,5.5
IMP100S,H,V2P16C,UG, OEW46,5.5
IMP100S,H,V2P16C,UG, REW46,5.5
IMP100S,H,V3P10C,UG, LEW39,4.9
IMP100S,H,V3P6C,UG,O EW46,4.9
IMP100S,H,V3P8C,UG,O EW39,4.9
IMP100S,H,V3P8C,UG,O EW46,4.9
IMP100S,H,V5P10C,UG, OEW39,4.5
IMP100S,R,RA4P6C,UG, 46
IMP100S,R,RA4P8C,UG, 46
IN-LINE MOUNT BUSBAR CONN.
IN-LINE MOUNT BUSBAR CONN
INDL ETHERNET CONNS
Industrial Ethernet Strip tool
Industrial RJ45
INV M/J,TOP,6/4,SMT,MATT E,56RL
INV.MOD.JACK,4/4POS, HANDSET SM
IP65/67 PUSH-PULL FRAME CAT5, Shld
low profile rj45, 1x1 grn/grn
low profile rj45, 1x4, grn/grn
Low Profile RJ45,1x1,Bi-color
Low Profile,RJ45,1x1,GRN /YEL
Low Profile,RJ45,1x1,No Led s
Low Profile,RJ45,1x4,Bi- Color
Low Profile,RJ45,1x4,GRN /YEL
Low Profile,RJ45,1x4,No Led s
M/J,RJ45,Side entry,8P8C,R/A,15u Au,D3.2
MICROQSFP 2X1 CAGE ASSY EMI GASKET, 2LP
MICROQSFP 2X1 CAGE ASSY EMI GASKET
MICROQSFP 2X1 CAGE ASSY EMI SPRING, 2LP
MICROQSFP 2X1 CAGE ASSY EMI SPRING
MICROQSFP DUST PLUG
MINI I/O PLUG CONN KIT(100 PC) D-2
MINI I/O PLUG CONN KIT(100 PC) D2,LOCK-W
MiniSAS HD 1x1 Rec Assy w/ LP
MiniSAS HD 1x1 Rec Assy
MiniSAS HD 1x2 Rec Assy w/ LP
MiniSAS HD 1x4 Rec Assy w/ LP
MINISAS HD 1X4 REC ASSY W/ WELD; AU ONLY
MiniSAS HD 1x4 Rec Assy w/ weld
MiniSAS HD 1x4 Rec Assy
MINISAS HD, 1X2 REC ASSY W/ L-PIPES; AU
MiniSAS HD, 1x2 Rec Assy w/ weld
MiniSAS HD, 1x2 Rec Assy
MJ ASSY,4P,8 POS,CAT 5
MJ ASSY,S/P,8POS,SH,RVP GT,CAT 5e
MJ,10MM,8P,BEZEL PNL TABS,SN
MJ,10MM,8P,SHLD,NOPN LTABS,SN
MJ,10MM,8P,WAVE PANEL TABS,SN
MJ,1X1,8POS,CAT5,UNS HIELDED
MJ,8POS,4PORT,UNSHLD ,CAT 5
MJ,8POS,6PORT,UNSHLD ,CAT 5
MJ,8POS,R/A,CAT5,SHL D,PC GND
MJ,RJ45,SMT,SHLD,THR U HOLE SHIELD TABS
MJ,RJ45,SMT,SHLD
MOD JACK SE 6/6 HIGH TEMP
MOD-JK,8 Pos,50u , W/ Panel, W/ key
MOD-JK,8P8C,SHD W/LED, DOUBLE R/G, 6U
Modular Connectors / Ethernet Connectors
MODULAR JACK, RJ45+RJ11 DIP, 6u
MODULAR JACK, RJ45, SHIELD, SMT, 6u Au
MODULAR JACK, RJ45, SHIELD, SMT,
MODULAR JACK, RJ45, SMT TYPE,AU:6u
MODULAR JACK,RJ11,SINGLE,DIP ,6u
MRJ21 48POS RCPT ASSY PRESS FIT W/O PGND
PASSTHROUGH SHIELDED RECPT ASSY
Plug Kit Half Pint
Plug kit Half-Pint
PLUG KIT
PRE-PLATED PLUG KIT HALF-PIONT
preLink RJ45 Jack HIFF Set AWG 22/23
preLink RJ45 plug, AWG22/24, IP20 Cat.6A
preLink RJ45 plug, IP20 Cat.6A
QSFP-DD 1X1, STANDARD, W/ EXTRUDED HS
QSFP-DD 1X1, STANDARD, W/ ZIPPER HS
QSFP-DD 1X2, STANDARD, W/ EXTRUDED HS
QSFP-DD 1X2, STANDARD, W/ ZIPPER HS
Receptacle Kit and Cover ODVA Ethernet
Recpt RJ.5 W/O MAG, 1X2 OFFSET
RJ11,6P2C,SINGLE,DIP , 6u Au, Reel
RJ11,8P8C,TOP ENTRY,SMT,30u
RJ45 8P8C SHD P-GND T/D 50u Au
RJ45 COMMON CORE, 4x2 POS.
RJ45 CONNECTOR CAT6A, IP20 PLUG
RJ45 CONNECTOR IP20 45 DEG., INDUSTRIAL
RJ45 JACK INT. MAG. 10/100 LED 1X1 INV.
RJ45 JACK INT.MAG. 10/100 1X1 INV.
RJ45 JACK INT.MAG. 10/100 1X1 VERT.
RJ45 JACK INT.MAG. 10/100 1X1
RJ45 JACK INT.MAG. 10/100 1X2 INV.
RJ45 JACK INT.MAG. 10/100 1X2
RJ45 JACK INT.MAG. 10/100 2X1
RJ45 JACK INT.MAG. 10/100 LED 1X1 INV.
RJ45 JACK INT.MAG. 10/100 LED 1X1 VERT.
RJ45 JACK INT.MAG. 10/100 LED 1X1
RJ45 JACK INT.MAG. 10/100 LED 1X2 INV.
RJ45 JACK INT.MAG. 10/100 LED 1X2
RJ45 JACK INT.MAG. 10/100 LED 2X1
RJ45 JACK INT.MAG. 1GB 1X1 INV.
RJ45 JACK INT.MAG. 1GB 1X1 VERT.
RJ45 JACK INT.MAG. 1GB 1X1
RJ45 JACK INT.MAG. 1GB 1X2 INV.
RJ45 JACK INT.MAG. 1GB 1X2
RJ45 JACK INT.MAG. 1GB 2X1
RJ45 JACK INT.MAG. 1GB LED 1X1 VERT.
RJ45 JACK INT.MAG. 1GB LED 1X1
RJ45 JACK INT.MAG. 1GB LED 1X2 INV.
RJ45 JACK INT.MAG. 1GB LED 1X2
RJ45 JACK INT.MAG. 1GB LED 2X1
RJ45 JACK MAG. POE 10/100 LED 1X1 INV.
RJ45 JACK MAG. POE 10/100 LED 1X1 VERT.
RJ45 JACK MAG. POE 10/100 LED 1X1
RJ45 JACK MAG. POE 10/100 LED 1X2 INV.
RJ45 JACK MAG. POE 10/100 LED 1X2
RJ45 JACK MAG. POE 1GB LED 1X1 INV.
RJ45 PLUG,PUSH-PULL,ASSY, C AT5 ,SHIELDED
RJ45 SHLD 6u DIM C=3.1
RJ45 w/ LED, Tab Up, Offset, DIP, H=9.45
RJ45, Shielded, Offset, DIP, 6u , H=8.2
RJ45,16 pos,Stacked,25u Ni,6u Au
RJ45,8P8C,SHD,G/G LED, W/ Panel,15u Au
RJ45,8P8C,Straight,W /LED,30u Au, Reel
RJ45/RJ11,W/O LED,15u Au, W/ LED
SCSI .050 PLUG ASS Y 20P
SFP+ 1x1 Cage Assembly, Press
SFP56 STACKED 2X1 RECEPTACLE ASSEMBLY
SFP56 STACKED 2X12 RECEPTACLE ASSEMBLY
SFP56 STACKED 2X2 RECEPTACLE ASSEMBLY
SFP56 STACKED 2X4 RECEPTACLE ASSEMBLY
SFP56 STACKED 2X6 RECEPTACLE ASSEMBLY
SFP56 STACKED 2X8 RECEPTACLE ASSEMBLY
SHIELD FINGER
SPRING FINGER 1.15H
SPRING FINGER 1.45H
SPRING FINGER 6025
STK MJ ASSY,8POS,2X1,SHLD,C AT5
STK MJ ASSY,8POS,2X2,SHLD,C AT5
STK MJ ASSY,8POS,2X4,SHLD,C AT5
STK MJ,2X1,SHLD,G/G/G/G LEDS
STK MJ,2X6,SHLD,PNL GND,CAT5
USB3.1 TYPE-C REC MID-MOUNT 0.485 HYBRID
VAO, MODULAR JACK, RJ45+USBx1F, W/O LED
VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS.
WITH STUFFER CAP
ZSFP 1X1 CAGE ASSEMBLY PRESSFIT HEATSINK
ZSFP+ 1X8 CAGE ASSEMBLY, PRESS-FIT
zSFP+ Con & DSFP Con
ZSFP+ Connector,15u
ZSFP+ Connector,30u PdNi
ZSFP+ Connector,30u

<< Prev Next >>