TE Connectivity LC Connectors 2-2120864-1

Description
Body Features Boot Color : Blue Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Blue Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Singlemode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet
Description
Body Features Boot Color : Blue Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Blue Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Singlemode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 2-2120864-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
2-2120864-1
LC Connectors 2-2120864-1
Body Features Boot Color : Blue Connector Color : Blue Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ] Housing Features Housing Color : Blue Packaging Features LC Connector Packaging Method : Blister Packaging Quantity : 1 Product Type Features LC Connector Fiber Type : OM2 LC Connector Mode : Singlemode LC Connector Style : Duplex LC Connector System : LIGHTCRIMP Pre-Polished : No

Body Features


  • Boot Color : Blue
  • Connector Color : Blue
  • Epoxyless : No

Configuration Features


  • Endface Geometry : PC

Dimensions


  • LC Connector Fiber Diameter (MICM) : 125
  • LC Connector Outside Cable Diameter : 4.8 - 8 MM  [.188 - .31 INCH ]

Housing Features


  • Housing Color : Blue

Packaging Features


  • LC Connector Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • LC Connector Fiber Type : OM2
  • LC Connector Mode : Singlemode
  • LC Connector Style : Duplex
  • LC Connector System : LIGHTCRIMP
  • Pre-Polished : No
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A121726-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A121726-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A121726-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2-2120864-1
Modular Connectors / Ethernet Connectors 2-2120864-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 2-2120864-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2-2120864-1
Modular Connectors / Ethernet Connectors 2-2120864-1
Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL FO LC SNGL MDE

Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL FO LC SNGL MDE

Buy Now Datasheet
Variant 14 Metal Plug Fo Lc Single Mode Amp - Te Connectivity - 76AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14 Metal Plug Fo Lc Single Mode Amp - Te Connectivity
76AC3304
Variant 14 Metal Plug Fo Lc Single Mode Amp - Te Connectivity 76AC3304
VARIANT 14 METAL PLUG FO LC SINGLE MODE

VARIANT 14 METAL PLUG FO LC SINGLE MODE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2120864-1 A121726-ND 2-2120864-1 2-2120864-1 76AC3304
Product Name LC Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Variant 14 Metal Plug Fo Lc Single Mode Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Industrial Mini I/O Connectors - 1-2350310-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line)
Current Rating 0.5 amps
View Details
3 suppliers
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CCM1504-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Through Hole
View Details
2 suppliers
RJ45 Connectors - 1888509-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Board Mount, Panel Mount
View Details
5 suppliers