TE Connectivity SAS & MiniSAS 2227595-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 14.2 MM  [.559 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 14.2 MM  [.559 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2227595-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2227595-1
SAS & MiniSAS 2227595-1
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 14.2 MM  [.559 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Internal Mini-SAS HD Shell : Without Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 14.2 MM  [.559 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Internal Mini-SAS HD
  • Shell : Without

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2227595-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227595-1
Modular Connectors / Ethernet Connectors 2227595-1
1X1 VERT ASSY, MINI SAS HD INTERNAL

1X1 VERT ASSY, MINI SAS HD INTERNAL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2227595-1
Modular Connectors / Ethernet Connectors 2227595-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - 978896-2227595-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
978896-2227595-1
Connectors, Interconnects - Pluggable Connectors 978896-2227595-1
Win Source Part Number: 978896-2227595-1 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 36 Connector Type: SAS, Mini HD Termination: Press-Fit Package: Tray Connector Style: Receptacle Standard Package: 100 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A123726,-2227595-1-S I,-2227595-1-CSI,222 7595-1-ND Base Product Number: 2227595

Win Source Part Number: 978896-2227595-1
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 36
Connector Type: SAS, Mini HD
Termination: Press-Fit
Package: Tray
Connector Style: Receptacle
Standard Package: 100
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A123726,-2227595-1-SI,-2227595-1-CSI,2227595-1-ND
Base Product Number: 2227595

Buy Now Datasheet
Pluggable Connector Assemblies - A123726-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A123726-ND
Pluggable Connector Assemblies A123726-ND
36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole

36 Position SAS, Mini HD Receptacle Connector Press-Fit Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2227595-1
Electronic Connector 438-2227595-1
1x1 Vert Header, Mini SAS HD Internal Connector Product overview: 2227595-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227595-1 can be used for catalog matching and distributor lookup.

1x1 Vert Header, Mini SAS HD Internal Connector Product overview: 2227595-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2227595-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1X1 Vert Assy, Mini Sas Hd Internal Te Connectivity - 98X8765 - Newark, An Avnet Company
Chicago, IL, United States
1X1 Vert Assy, Mini Sas Hd Internal Te Connectivity
98X8765
1X1 Vert Assy, Mini Sas Hd Internal Te Connectivity 98X8765
1X1 VERT ASSY, MINI SAS HD INTERNAL

1X1 VERT ASSY, MINI SAS HD INTERNAL

Supplier's Site
Pluggable Connectors - 2227595-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2227595-1
Pluggable Connectors 2227595-1
CONN MINI HD SAS RCPT 36POS PCB

CONN MINI HD SAS RCPT 36POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2227595-1 2227595-1 978896-2227595-1 A123726-ND 438-2227595-1 98X8765 2227595-1
Product Name SAS & MiniSAS Modular Connectors / Ethernet Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Electronic Connector 1X1 Vert Assy, Mini Sas Hd Internal Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector SAS, Mini HD
Termination Through Hole - Press-Fit Press-Fit
Gender Male / Plug
Unlock Full Specs
to access all available technical data