TE Connectivity High Speed Pluggable IO Connectors & Cages 2274215-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274215-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274215-1
High Speed Pluggable IO Connectors & Cages 2274215-1
Configuration Features Number of Ports : 1 Number of Positions : 36 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 12.78 MM  [.503 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 12.78 MM  [.503 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Cage

Termination Features


  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 2274215-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2274215-1
Modular Connectors / Ethernet Connectors 2274215-1
MINISAS HD 1X1 REC ASSY

MINISAS HD 1X1 REC ASSY

Buy Now
Pluggable Connector Assemblies - A142249-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A142249-ND
Pluggable Connector Assemblies A142249-ND
36 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

36 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Termination Style: Press-Fit Features: EMI Shielded Connector Type: SAS, Mini HD Package: Bulk Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle with Cage

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Termination Style: Press-Fit
Features: EMI Shielded
Connector Type: SAS, Mini HD
Package: Bulk
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle with Cage

Buy Now Datasheet
Pluggable Connectors - 2274215-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274215-1
Pluggable Connectors 2274215-1
CONN MINI HD SAS RCP CAGE 36P RA

CONN MINI HD SAS RCP CAGE 36P RA

Supplier's Site Datasheet
Minisas Hd 1X1 Rec Assy Rohs Compliant Amp - Te Connectivity - 94AC9864 - Newark, An Avnet Company
Chicago, IL, United States
Minisas Hd 1X1 Rec Assy Rohs Compliant Amp - Te Connectivity
94AC9864
Minisas Hd 1X1 Rec Assy Rohs Compliant Amp - Te Connectivity 94AC9864
MINISAS HD 1X1 REC ASSY ROHS COMPLIANT: YES

MINISAS HD 1X1 REC ASSY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274215-1 2274215-1 A142249-ND 2274215-1 94AC9864
Product Name High Speed Pluggable IO Connectors & Cages Modular Connectors / Ethernet Connectors Pluggable Connector Assemblies Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors Minisas Hd 1X1 Rec Assy Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector SAS, Mini HD
Unlock Full Specs
to access all available technical data