TE Connectivity High Speed Pluggable IO Connectors & Cages 2342935-1

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 2 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 2 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2342935-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2342935-1
High Speed Pluggable IO Connectors & Cages 2342935-1
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : PCI Configuration Features Number of Ports : 2 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 2 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : PCI

Configuration Features


  • Number of Ports : 2
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 2

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Pluggable Connector Assemblies - 17-2342935-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2342935-1-ND
Pluggable Connector Assemblies 17-2342935-1-ND
Position QSFP-DD (Double Density) Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole

Position QSFP-DD (Double Density) Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole

Buy Now Datasheet
Pluggable I/O Connectors - 1973399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1973399
Pluggable I/O Connectors 1973399
TE Connectivity 2342935-1

TE Connectivity 2342935-1

Supplier's Site
Pluggable I/O Connectors - 1973398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
1973398
Pluggable I/O Connectors 1973398
TE Connectivity 2342935-1

TE Connectivity 2342935-1

Supplier's Site
Modular Connectors / Ethernet Connectors - 2342935-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2342935-1
Modular Connectors / Ethernet Connectors 2342935-1
QSFP-DD 1X2, STANDARD, W/ EXTRUDED HS

QSFP-DD 1X2, STANDARD, W/ EXTRUDED HS

Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Features: EMI Shielded Connector Type: QSFP-DD (Double Density) Termination: Press-Fit Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage, Ganged (1 x 2) with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Features: EMI Shielded
Connector Type: QSFP-DD (Double Density)
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage, Ganged (1 x 2) with Heat Sink

Buy Now Datasheet
Pluggable Connectors - 2342935-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2342935-1
Pluggable Connectors 2342935-1
QSFP-DD 1X2, STANDARD, W/ EXTRUD

QSFP-DD 1X2, STANDARD, W/ EXTRUD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2342935-1 17-2342935-1-ND 1973399 2342935-1 2342935-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable I/O Connectors Modular Connectors / Ethernet Connectors Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors
Connector Type Cage, Ganged (1 x 2) with Heat Sink Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data