Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
RJ45,8P8C,Straight,W
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Modular Connectors / Ethernet Connectors RJ45,8P8C,STRAIGHT W/LED 30U AU
RJ45,8P8C,Straight,W
| TE Connectivity | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1734719-3 | 2-1734719-3 | 2-1734719-3-ND | 2-1734719-3 | 98X2225 |
| Product Name | RJ45 Connectors | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45,8P8C,straight,w/led,30U Au, Reel Te Connectivity |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
| Termination | Through Hole - Solder | ||||
| Mounting | Board Mount | Through Hole |