TE Connectivity High Speed Pluggable IO Connectors & Cages 2342934-3

Description
Body Features Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet
Description
Body Features Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2342934-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2342934-3
High Speed Pluggable IO Connectors & Cages 2342934-3
Body Features Heat Sink Height (INCH) : .531 Heat Sink Height Class : Networking Heat Sink Style : Networking Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 1 Port Matrix Configuration : 1 x 1 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Sealable : No Thermal Accessory Type Included : Heat Sink

Body Features


  • Heat Sink Height (INCH) : .531
  • Heat Sink Height Class : Networking
  • Heat Sink Style : Networking

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 1
  • Port Matrix Configuration : 1 x 1

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP-DD
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink
Buy Now Datasheet
Pluggable Connector Assemblies - 17-2342934-3-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2342934-3-ND
Pluggable Connector Assemblies 17-2342934-3-ND
Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole

Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2342934-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2342934-3
Modular Connectors / Ethernet Connectors 2342934-3
QSFP-DD 1X1, STANDARD, W/ ZIPPER HS

QSFP-DD 1X1, STANDARD, W/ ZIPPER HS

Buy Now
Pluggable Connectors - 2342934-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2342934-3
Pluggable Connectors 2342934-3
QSFP-DD 1X1, STANDARD, W/ ZIPPER

QSFP-DD 1X1, STANDARD, W/ ZIPPER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2342934-3 17-2342934-3-ND 2342934-3 2342934-3
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Modular Connectors / Ethernet Connectors Pluggable Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data